Vishay Precision Group TVS - TVS - Diodes - SMCJ60A-E3/57T SMCJ60A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1098093-SMCJ60A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 60V Minimum Breakdown Voltage: 66.7V Max Clamping Voltage: 96.8V Peak Pulse Current(Ippm): 15.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098093-SMCJ60A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 60V Minimum Breakdown Voltage: 66.7V Max Clamping Voltage: 96.8V Peak Pulse Current(Ippm): 15.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ60A-E3/57T - 1098093-SMCJ60A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ60A-E3/57T
1098093-SMCJ60A-E3/57T
TVS - TVS - Diodes - SMCJ60A-E3/57T 1098093-SMCJ60A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1098093-SMCJ60A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 60V Minimum Breakdown Voltage: 66.7V Max Clamping Voltage: 96.8V Peak Pulse Current(Ippm): 15.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1098093-SMCJ60A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 60V
Minimum Breakdown Voltage: 66.7V
Max Clamping Voltage: 96.8V
Peak Pulse Current(Ippm): 15.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
60V 96V TVS Protection Diode - 144-SMCJ60A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 96V TVS Protection Diode
144-SMCJ60A-E3/57T
60V 96V TVS Protection Diode 144-SMCJ60A-E3/57T
1.5kW Unidirectional TVS Diode, 60V, 96V Clamp, SMC Product overview: SMCJ60A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60V, 96V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60V, 96V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ60A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 60V, 96V Clamp, SMC Product overview: SMCJ60A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60V, 96V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60V, 96V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ60A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ60A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ60A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ60A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ60A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ60A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ60A-E3/57T
TVS DIODE 60VWM 96.8VC DO214AB

TVS DIODE 60VWM 96.8VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 60V, Do-214Ab; Product Range Vishay - 77K6836 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 60V, Do-214Ab; Product Range Vishay
77K6836
Tvs Diode, 1.5Kw, 60V, Do-214Ab; Product Range Vishay 77K6836
TVS DIODE, 1.5KW, 60V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:60V; Clamping Voltage Max:96V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 1.5KW, 60V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 60V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0635 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 60V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0635
Tvs Diode, Unidir, 60V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0635
TVS DIODE, UNIDIR, 60V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 60V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMCJ60A-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMCJ60A-E3/57T
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMCJ60A-E3/57T
15.5A 96.8V 1.5kW 66.7V Unidirectional 60V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

15.5A 96.8V 1.5kW 66.7V Unidirectional 60V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098093-SMCJ60A-E3/57T 144-SMCJ60A-E3/57T SMCJ60A-E3/57TGIDKR-ND SMCJ60A-E3/57T 77K6836 57AJ0635 SMCJ60A-E3/57T
Product Name TVS - TVS - Diodes - SMCJ60A-E3/57T 60V 96V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 60V, Do-214Ab; Product Range Vishay Tvs Diode, Unidir, 60V, Do-214Ab-2 Rohs Compliant Vishay TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package DO-214AB (SMCJ) Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB (SMC)
VWM 60 volts
IPPM 15.5 amps 15.5 amps
VC 96.8 volts 96.8 volts 96.8 volts 96.8 volts
VBR 66.7 volts 66.7 volts 66.7 volts 66.7 volts
Unlock Full Specs
to access all available technical data