95.5V Clamp 6.28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
95.5V Clamp 6.28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
95.5V Clamp 6.28A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 60VWM 95.5VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ60CD-M3/HGIDKR-ND | SMBJ60CD-M3/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 95.5 volts | 95.5 volts |