PPPM 600W; VRWM 64V; VBR MIN 71.
PPPM 600W; VRWM 64V; VBR MIN 71.
PPPM 600W; VRWM 64V; VBR MIN 71.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMBJ64CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 103 volts |