103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 64VWM 103VC SMB Product overview: SMBJ64CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ64CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 64VWM 103VC SMB
TVS DIODE 64VWM 103VC SMB
TVS DIODE, 600W, 64V, BIDIR, SMB ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ64CA-FDITR-ND | 144-SMBJ64CA-13-F | SMBJ64CA-13-F | SMBJ64CA-13-F | 29AK7817 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 64V, Bidir, Smb Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 103 volts | 103 volts | 103 volts | ||
| VBR | 71.1 volts | 71.1 volts | 71.1 volts |