12V Clamp 50A Ipp Tvs Diode Surface Mount SMB
12V Clamp 50A Ipp Tvs Diode Surface Mount SMB
12V Clamp 50A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 7VWM 12VC SMB
TVS DIODE, 600W, 7V, UNIDIR, SMB ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ7.0A-FDITR-ND | SMBJ7.0A-13-F | 29AK7818 | SMBJ7.0A-13-F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 7V, Unidir, Smb Rohs Compliant Diodes Inc. | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 12 volts | 12 volts | 12 volts | |
| VBR | 7.78 volts | 7.78 volts | 7.78 volts |