12V Clamp 50A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12V Clamp 50A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
12V Clamp 50A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMBJ7.0CABCT-ND | 67R1683 | 67R0203 |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | ||
| VC | 12 volts |