The 1295928-SMBJ6.5D-M3/
Win Source Part Number: 1295928-SMBJ6.5D-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.33V
Voltage - Clamping (Max) @ Ipp: 11V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 54.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ6.5D-M3/HGICT,SM
Base Product Number: SMBJ6.5
11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ6.5D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5D-M3/H can be used for catalog matching and distributor lookup.
TVS DIODE 6.5VWM 11VC DO214AA
TVS DIODE 6.5VWM 11VC DO214AA
TVS DIODE, 600W, 6.5V, UNIDIR, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295928-SMBJ6.5D-M3/H | SMBJ6.5D-M3/HGICT-ND | 144-SMBJ6.5D-M3/H | SMBJ6.5D-M3/H | SMBJ6.5D-M3/H | 14AC5156 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 600W 6.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 6.5V, Unidir, Do-214Aa; Product Range Vishay |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | DO-214AA | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 11 volts | 11 volts | 11 volts | 11 volts | 11 volts | |
| VBR | 7.33 volts | 7.33 volts | 7.33 volts | 7.33 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |