Yageo USA TVS Diodes SMBJ64CA/TR13

Description
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SMBJ64CA/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - 13-SMBJ64CA/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 64VWM 103VC DO214AA

TVS DIODE 64VWM 103VC DO214AA

Buy Now Datasheet
TVS Diodes - 13-SMBJ64CA/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 64VWM 103VC DO214AA

TVS DIODE 64VWM 103VC DO214AA

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ64CA/TR13
TVS Protection Diode 144-SMBJ64CA/TR13
Trans Voltage Suppressor Diode, Product overview: SMBJ64CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ64CA/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMBJ64CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ64CA/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1094186-SMBJ64CA/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094186-SMBJ64CA/TR13
Circuit Protection - TVS - Diodes 1094186-SMBJ64CA/TR13
Win Source Part Number: 1094186-SMBJ64CA/TR1 3 Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 103V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.9A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: YAGEO Other Names: 13-SMBJ64CA/TR13TR

Win Source Part Number: 1094186-SMBJ64CA/TR13
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-SMBJ64CA/TR13TR

Buy Now Datasheet
Tvs Diode, Bidir, 64V, 600W, Do-214Aa-2 Rohs Compliant Yageo - 66AJ8037 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 64V, 600W, Do-214Aa-2 Rohs Compliant Yageo
66AJ8037
Tvs Diode, Bidir, 64V, 600W, Do-214Aa-2 Rohs Compliant Yageo 66AJ8037
TVS DIODE, BIDIR, 64V, 600W, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 64V, 600W, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ64CA/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ64CA/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ64CA/TR13
SMBJ, DO-214AA, 64V, 103V, REEL

SMBJ, DO-214AA, 64V, 103V, REEL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SMBJ64CA/TR13TR-ND 144-SMBJ64CA/TR13 1094186-SMBJ64CA/TR13 66AJ8037 SMBJ64CA/TR13
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Tvs Diode, Bidir, 64V, 600W, Do-214Aa-2 Rohs Compliant Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 103 volts 103 volts 103 volts
Unlock Full Specs
to access all available technical data