113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Bidirectional TVS Diode, 70V, SMB Package, Surface Mount Product overview: SMBJ70CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ70CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 70V, DO-214AA; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 70V, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 70VWM 113VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ70CA-E3/52GITR-ND | 144-SMBJ70CA-E3/52 | 1807377 | 77K5061 | 57AJ0580 | SMBJ70CA-E3/52 |
| Product Name | TVS Diodes | SMD 600W 70V TVS Protection Diode | TVS Diodes | Tvs Diode, 600W, 70V, Do-214Aa; Tvs Polarity Vishay | Tvs Diode, Bidir, 70V, Do-214Aa-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | DO-214 | DO-214AA | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 113 volts | 113 volts | 113 volts | |||
| VBR | 77.8 volts | 77.8 to 86 volts | 77.8 volts |