Taiwan Semiconductor Co., Ltd. 600W 6V TVS Protection Diode SMBJ6V0A

Description
Trans Voltage Suppressor Diode, 600W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ6V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6V0A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 600W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ6V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6V0A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 6V TVS Protection Diode - 144-SMBJ6V0A - ERSAELECTRONICS PTE. LTD.
Singapore
600W 6V TVS Protection Diode
144-SMBJ6V0A
600W 6V TVS Protection Diode 144-SMBJ6V0A
Trans Voltage Suppressor Diode, 600W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ6V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6V0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ6V0A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6V0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ6V0ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ6V0ADKR-ND
TVS Diodes SMBJ6V0ADKR-ND
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ6V0ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ6V0ATR-ND
TVS Diodes SMBJ6V0ATR-ND
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJ6V0ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ6V0ACT-ND
TVS Diodes SMBJ6V0ACT-ND
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Tvs Diode, 600W, 6V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor - 99AC4396 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 6V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
99AC4396
Tvs Diode, 600W, 6V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor 99AC4396
TVS DIODE, 600W, 6V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 6V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ6V0A SMBJ6V0ADKR-ND 99AC4396
Product Name 600W 6V TVS Protection Diode TVS Diodes Tvs Diode, 600W, 6V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts
Unlock Full Specs
to access all available technical data