113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097863-SMBJ70CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 27A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
600W Bidirectional TVS Diode, 70V, SMB, 550pF Product overview: SMBJ70CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 70V, 550pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 70V, 550pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ70CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 113VC SMB
TVS DIODE, BIDIR, 70V, 600W, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 70VWM 113VC SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMBJ70CA-TR-ND | 1097863-SMBJ70CA-TR | 144-SMBJ70CA-TR | SMBJ70CA-TR | 51AC9535 | SMBJ70CA-TR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ70CA-TR | 600W 70V 550pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 70V, 600W, Do-214Aa; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 113 volts | 146 volts | 113 volts | 113 volts | ||
| VBR | 77.8 volts | 77.8 volts | 77.8 volts | 77.8 volts |