11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode Bi-Dir 6.5V 600W SMB Product overview: SMBJ6.5CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5CA-TR can be used for catalog matching and distributor lookup.
Diode TVS Single Bi-Dir 6.5V 600W SMB
Diode TVS Single Bi-Dir 6.5V 600W SMB
Diode TVS Single Bi-Dir 6.5V 600W SMB
TVS DIODE 6.5VWM 11.2VC SMB
TVS DIODE, 600W, 6.5V, BIDIR, DO-214AA; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 6.5 V, DO-214AA, 2, 7.2 V RoHS Compliant: Yes
TVS DIODE 6.5VWM 11.2VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3146-2-ND | 144-SMBJ6.5CA-TR | 7147238 | 7147238P | SMBJ6.5CA-TR | 82Y7251 | 94W9422 | SMBJ6.5CA-TR |
| Product Name | TVS Diodes | 6.5V 600W TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 6.5V, Bidir, Do-214Aa; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 6.5 V, Do-214Aa, 2, 7.2 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | |||||
| VBR | 7.2 volts | 7.2 volts | 7.2 volts |