103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 64VWM 103VC DO214AA
DIO TVS VRWM 64V 600W BIDIR SMB AEC-Q / TAPE & REEL - 7" REEL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ64CA-QHTR-ND | SMBJ64CA-QH | 14AJ4279 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vrwm 64V 600W Bidir Smb Aec-Q / Tape & Reel 7 Reel Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 103 volts | 103 volts |