Trans Voltage Suppressor Diode, 600W, 6.5V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ6.5CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5CD-M3/H can be used for catalog matching and distributor lookup.
11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 934181-SMBJ6.5CD-M3/
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 11V Clamp 54.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ6.5
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMBJ6.5CD-M3/HGIDKR,
TVS Diodes / ESD Suppressors 6.5V 600W Bidir TransZorb 3.5% Tol
TVS DIODE 6.5VWM 11VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ6.5CD-M3/H | SMBJ6.5CD-M3/HGIDKR-ND | 1621556 | 1621556P | 934181-SMBJ6.5CD-M3/H | SMBJ6.5CD-M3/H | SMBJ6.5CD-M3/H |
| Product Name | 600W 6.5V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMBJ6.5CD-M3/H | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA (SMBJ) | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts |