Littelfuse, Inc. Surface Mount, 600W, High Reliability Series with 100% screen sorting process SMBJ6.5A-HRA

Description
The SMBJ-HRA Series High-Reliability Transient Voltage Suppression (TVS) Diode from Littelfuse is an “off-the-shelf” upscreened High-Reliability TVS Diode. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HRA Series, which has undergone a 100% screen sorting process, is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. Littelfuse High-Reliability Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
Request a Quote Datasheet
Description
The SMBJ-HRA Series High-Reliability Transient Voltage Suppression (TVS) Diode from Littelfuse is an “off-the-shelf” upscreened High-Reliability TVS Diode. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HRA Series, which has undergone a 100% screen sorting process, is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. Littelfuse High-Reliability Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 600W, High Reliability Series with 100% screen sorting process - SMBJ6.5A-HRA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount, 600W, High Reliability Series with 100% screen sorting process
SMBJ6.5A-HRA
Surface Mount, 600W, High Reliability Series with 100% screen sorting process SMBJ6.5A-HRA
The SMBJ-HRA Series High-Reliability Transient Voltage Suppression (TVS) Diode from Littelfuse is an “off-the-shelf” upscreened High-Reliability TVS Diode. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HRA Series, which has undergone a 100% screen sorting process, is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. Littelfuse High-Reliability Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry

The SMBJ-HRA Series High-Reliability Transient Voltage Suppression (TVS) Diode from Littelfuse is an “off-the-shelf” upscreened High-Reliability TVS Diode. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HRA Series, which has undergone a 100% screen sorting process, is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. Littelfuse High-Reliability Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMBJ6.5A-HRA
TVS Protection Diode 144-SMBJ6.5A-HRA
Trans Voltage Suppressor Diode, Product overview: SMBJ6.5A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5A-HRA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMBJ6.5A-HRA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5A-HRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ6.5A-HRA-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300526-SMBJ6.5A-HRA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300526-SMBJ6.5A-HRA
Circuit Protection - TVS - Diodes 1300526-SMBJ6.5A-HRA
Win Source Part Number: 1300526-SMBJ6.5A-HRA Category: Circuit Protection>TVS - Diodes Series: SMBJ-HRA Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 53.6A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMBJ6.5A-HRA

Win Source Part Number: 1300526-SMBJ6.5A-HRA
Category: Circuit Protection>TVS - Diodes
Series: SMBJ-HRA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 53.6A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ6.5A-HRA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ6.5A-HRA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ6.5A-HRA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ6.5A-HRA
TVS DIODE 6.5VWM 11.2VC DO214AA

TVS DIODE 6.5VWM 11.2VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ6.5A-HRA 144-SMBJ6.5A-HRA SMBJ6.5A-HRA-ND 1300526-SMBJ6.5A-HRA SMBJ6.5A-HRA
Product Name Surface Mount, 600W, High Reliability Series with 100% screen sorting process TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 11.2 volts 11.2 volts 11.2 volts 11.2 volts
VBR 7.22 to 7.98 volts 7.22 volts 7.22 volts 7.22 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data