TVS SURF MT DO214AA - SMBJ70A CR
TVS SURF MT DO214AA - SMBJ70A CR
TVS SURF MT DO214AA - SMBJ70A CR
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMBJ70A-ECT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 113 volts |