The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
53.6A 600W 11.2V 7.22V 6.5V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 600W, 6.5V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 6.5V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 6.5V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 6.5V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 6.5VWM 11.2VC DO214AA
TVS DIODE 6.5VWM 11.2VC DO214AA
| Littelfuse, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ6.5CA | SMBJ6.5CALFCT-ND | SMBJ6.5CA | 72K7319 | 28X4431 | 08AC3237 | SMBJ6.5CA | SMBJ6.5CA |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 600W, 6.5V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 6.5V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 6.5V, Bidir, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | |
| VBR | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | 7.22 volts | 7.22 volts | |||
| Configuration | Single | |||||||
| Package | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |