Vishay Intertechnology, Inc. TVS Diodes SMBJ64CD-M3/I

Description
102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ64CD-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ64CD-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ64CD-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

102V Clamp 5.88A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W 64V TVS Protection Diode - 144-SMBJ64CD-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 64V TVS Protection Diode
144-SMBJ64CD-M3/I
600W 64V TVS Protection Diode 144-SMBJ64CD-M3/I
Trans Voltage Suppressor Diode, 600W, 64V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ64CD-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ64CD-M3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 64V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ64CD-M3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ64CD-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296051-SMBJ64CD-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296051-SMBJ64CD-M3/I
Circuit Protection - TVS - Diodes 1296051-SMBJ64CD-M3/I
Win Source Part Number: 1296051-SMBJ64CD-M3/ I Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 72.2V Voltage - Clamping (Max) @ Ipp: 102V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.88A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMBJ64CD-M3/IGICT,SM BJ64CD-M3/IGITR,SMBJ 64CD-M3/IGIDKR,SMBJ6 4CD-M3/I Base Product Number: SMBJ64

Win Source Part Number: 1296051-SMBJ64CD-M3/I
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 72.2V
Voltage - Clamping (Max) @ Ipp: 102V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.88A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ64CD-M3/IGICT,SMBJ64CD-M3/IGITR,SMBJ64CD-M3/IGIDKR,SMBJ64CD-M3/I
Base Product Number: SMBJ64

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ64CD-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ64CD-M3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ64CD-M3/I
TVS DIODE 64VWM 102VC DO214AA

TVS DIODE 64VWM 102VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ64CD-M3/IGIDKR-ND 144-SMBJ64CD-M3/I 1296051-SMBJ64CD-M3/I SMBJ64CD-M3/I
Product Name TVS Diodes 600W 64V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 102 volts 102 volts 102 volts
Unlock Full Specs
to access all available technical data