10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS 600W, STAND-OFF VOLTAGE = 6.0V, +/- 5%, BI-DIR SMBJ (DO-214AA) ROHS COMPLIANT: YES
TVS DIODE 6VWM 10.3VC SMBJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ6.0CAE3/TR13-ND | 33AJ9505 | SMBJ6.0CAE3/TR13 |
| Product Name | TVS Diodes | Tvs 600W, Stand-Off Voltage = 6.0V, +/5%, Bi-Dir Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 10.3 volts | 10.3 volts |