The Bourns SMBJ series diode, specifically part number 67R0196, is a unidirectional Transient Voltage Suppressor (TVS) diode designed for surge and ESD protection applications. It features a reverse standoff voltage of 6.5V and a maximum clamping voltage of 11.2V. The diode is housed in a DO-214AA (SMB) package, which is suitable for surface mount applications and complies with JEDEC standards. This diode has a minimum breakdown voltage of 7.22V and can handle a peak pulse power dissipation of 600 watts with a pulse duration of 1 ms. The device is rated for a peak forward surge current of 100 amps and operates within a temperature range of -55°C to +150°C. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. Engineers looking for a compact and reliable solution for transient voltage suppression in portable electronics may find this diode to be a suitable choice for their projects.
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 6.5V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ6.5ABDKR-ND | 67R0196 | 64AH8624 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 600W, 6.5V, Unidir, Do-214Aa; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | |
| Peak Pulse Power | 600 watts | ||
| VC | 11.2 volts | 11.2 volts | |
| VBR | 7.22 volts |