TVS, UNI-DIR, 600W, 64V, DO-214A
TVS, UNI-DIR, 600W, 64V, DO-214A
TVS, UNI-DIR, 600W, 64V, DO-214A
TVS, Uni-Dir, 600W, 64V, DO-214AA (SMB)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-SMBJ64ATR-ND | 1602-SMBJ64A |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 103 volts | |
| VBR | 71.1 volts |