Manufacturer: Vishay
Win Source Part Number: 1097853-SMBJ64CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 64V
Minimum Breakdown Voltage: 71.1V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 5.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 750
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Bidirectional TVS Diode, 64V, DO-214AA, 103V Clamp Product overview: SMBJ64CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 64V, 103V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 64V, 103V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ64CA-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 64V, DO-214AA; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 64V, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 64VWM 103VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097853-SMBJ64CA-E3/52 | SMBJ64CA-E3/52GITR-ND | 144-SMBJ64CA-E3/52 | 77K5004 | 57AJ0577 | SMBJ64CA-E3/52 |
| Product Name | TVS - TVS - Diodes - SMBJ64CA-E3/52 | TVS Diodes | 600W 64V 103V TVS Protection Diode | Tvs Diode, 600W, 64V, Do-214Aa; Tvs Polarity Vishay | Tvs Diode, Bidir, 64V, Do-214Aa-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | Tape and Reel | DO-214AA | SMB; DO-214AA (SMBJ) | |
| VWM | 64 volts | |||||
| IPPM | 5.8 amps | 5.8 amps | ||||
| VC | 103 volts | 103 volts | 103 volts | 103 volts | ||
| VBR | 71.1 volts | 71.1 volts | 71.1 to 78.6 volts | 71.1 volts |