10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Trans Voltage Suppressor Diode, 600W, 6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ6V0CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6V0CA can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 6V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ6V0CADKR-ND | 144-SMBJ6V0CA | 99AC4397 |
| Product Name | TVS Diodes | 600W 6V TVS Protection Diode | Tvs Diode, 600W, 6V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA | |
| Peak Pulse Power | 600 watts | ||
| VC | 10.3 volts | 10.3 volts | |
| VBR | 6.67 volts | 6.67 to ? volts |