Vishay Precision Group TVS Diodes SMBJ6.5CA-E3/52

Description
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ6.5CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ6.5CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ6.5CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
SMD 600W 6.5V TVS Protection Diode
144-SMBJ6.5CA-E3/52
SMD 600W 6.5V TVS Protection Diode 144-SMBJ6.5CA-E3/52
600W Bidirectional TVS Diode, 6.5V, DO-214AA, SMD Product overview: SMBJ6.5CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 6.5V, DO-214AA, SMD Product overview: SMBJ6.5CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 6.5VWM 11.2VC DO214AA

TVS DIODE 6.5VWM 11.2VC DO214AA

Supplier's Site Datasheet
TVS DIODE 6.5V 11.2V DO214AA - 884-SMBJ6.5CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 6.5V 11.2V DO214AA
884-SMBJ6.5CA-E3/52
TVS DIODE 6.5V 11.2V DO214AA 884-SMBJ6.5CA-E3/52
TVS DIODE 6.5V 11.2V DO214AA

TVS DIODE 6.5V 11.2V DO214AA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ6.5CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ6.5CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ6.5CA-E3/52
TVS DIODE 6.5VWM 11.2VC DO214AA

TVS DIODE 6.5VWM 11.2VC DO214AA

Supplier's Site
Tvs Diode, 600W, 6.5V, Do-214Aa, Full Reel; Product Range Vishay - 77K4971 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 6.5V, Do-214Aa, Full Reel; Product Range Vishay
77K4971
Tvs Diode, 600W, 6.5V, Do-214Aa, Full Reel; Product Range Vishay 77K4971
TVS DIODE, 600W, 6.5V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 600W, 6.5V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 6.5V, Do-214Aa; Product Range Vishay - 05R5800 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 6.5V, Do-214Aa; Product Range Vishay
05R5800
Tvs Diode, 600W, 6.5V, Do-214Aa; Product Range Vishay 05R5800
TVS DIODE, 600W, 6.5V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 6.5V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ6.5CA-E3/52GITR-ND 144-SMBJ6.5CA-E3/52 SMBJ6.5CA-E3/52 884-SMBJ6.5CA-E3/52 SMBJ6.5CA-E3/52 77K4971
Product Name TVS Diodes SMD 600W 6.5V TVS Protection Diode TVS Diodes TVS DIODE 6.5V 11.2V DO214AA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 6.5V, Do-214Aa, Full Reel; Product Range Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
VC 11.2 volts 11.2 volts 11.2 volts 11.2 volts
VBR 7.22 volts 7.22 volts 7.98 volts 7.22 volts
Unlock Full Specs
to access all available technical data