113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 70VWM 113VC DO214AA
TVS DIODE 70VWM 113VC DO214AA
TVS DIODE 70VWM 113VC DO214AA
TVS DIODE 70VWM 113VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ70CA-QTR-ND | SMBJ70CA-Q | SMBJ70CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 113 volts | 113 volts | 113 volts |