113V Clamp 5.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 70VWM 113VC DO214AA
TVS DIODE 70VWM 113VC DO214AA
SMBJ, DO-214AA, 70V, 113V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ70CA/TR13TR-ND | SMBJ70CA/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 113 volts | 113 volts |