600W Bidirectional TVS Diode, 6V, SMB, 3.85nF Product overview: SMBJ6.0CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6V, 3.85nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6V, 3.85nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.0CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251523-SMBJ6.0CA-TR
Series: SMBJ, TRANSIL
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Current - Peak Pulse (10/1000μs): 290A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ6.0CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.7V
Manufacturer Homepage: www.st.com
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 13.7V
Alternative Parts (Cross-Reference): P6SMB7.5CHR5; P6SMB7.5CHR4; SMBJ6.0CA;
Introduction Date: January 28, 1998
ECCN: EAR99
Country of Origin: China, Morocco, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
SMBJ6.0CA-TR,TVS Diode,Tj 600W 6V,Bi SMB
SMBJ6.0CA-TR,TVS Diode,Tj 600W 6V,Bi SMB
SMBJ6.0CA-TR,TVS Diode,Tj 600W 6V,Bi SMB
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.3V Clamp 61A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 6VWM 10.3VC SMB
TVS DIODE 6VWM 10.3VC SMB
DIODE, TVS, 6V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 6 V, DO-214AA, 2, 6.7 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 600W 6.0V Bidirect
61A 600W 10.3V 6.7V 6V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ6.0CA-TR | 1251523-SMBJ6.0CA-TR | 7958495 | 7958495P | 497-7454-2-ND | SMBJ6.0CA-TR | SMBJ6.0CA-TR | 26M3131 | SMBJ6.0CA-TR | SMBJ6.0CA-TR |
| Product Name | 600W 6V 3.85nF TVS Protection Diode | TVS - TVS - Diodes - SMBJ6.0CA-TR | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 6V, 600W; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Package | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | DO-214AA-2 (SMB) | SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |