The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 64VWM 103VC DO214AA
5.9A 600W 103V 71.1V Unidirectional 64V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 64VWM 103VC DO214AA
TVS DIODE, 600W, 64V, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 64V, DO-214AA; Breakdown Voltage Range:71.1V to 78.6V; Breakdown Voltage Vbr:78.6V; Clamping Voltage Vc Max:103V; Diode Case Style:DO-214AA; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
TVS DIODE, 600W, 64V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ64A | SMBJ64ALFCT-ND | SMBJ64A | SMBJ64A | SMBJ64A | 06R1944 | 17H2429 | 33AC0977 |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Tvs Diode, 600W, 64V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 64V, Do-214Aa; Breakdown Voltage Range Littelfuse | Tvs Diode, 600W, 64V, Unidir, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 103 volts | 103 volts | 103 volts | 103 volts | 103 volts | 103 volts | 103 volts | 103 volts |
| VBR | 71.1 to 78.6 volts | 71.1 volts | 71.1 volts | 71.1 volts | 71.1 volts | 71.1 to ? volts | 71.1 to 78.6 volts | |
| Configuration | Single | |||||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA | DO-214AA |