12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 7VWM 12VC DO214AA
TVS DIODE, 600W, 7V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 7V, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ7.0A-E3/52GIDKR-ND | SMBJ7.0A-E3/52 | 77K5014 | 57AJ0578 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 7V, Do-214Aa; Product Range Vishay | Tvs Diode, Unidir, 7V, Do-214Aa-2 Rohs Compliant Vishay |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 12 volts | 12 volts | ||
| VBR | 7.78 volts | 7.78 volts |