600W TVS Diode, 6.5V, Unidirectional, SMB, 14.5V Clamp Product overview: SMBJ6.5A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.5V, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.5V, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ6.5A-TR can be used for catalog matching and distributor lookup.
11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
SMBJ6.5A-TR,TVS Diode,Tj 600W 6.5V,Uni
SMBJ6.5A-TR,TVS Diode,Tj 600W 6.5V,Uni
SMBJ6.5A-TR,TVS Diode,Tj 600W 6.5V,Uni
DIODE, TVS, 6.5V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Unidirectional, 6.5 V, DO-214AA, 2, 7.2 V RoHS Compliant: Yes
TVS DIODE 6.5VWM 11.2VC SMB
TVS DIODE 6.5VWM 11.2VC SMB
TVS DIODE 6.5V 14.5V SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ6.5A-TR | 497-3007-1-ND | 7958408P | 7958408 | 34M8530 | SMBJ6.5A-TR | SMBJ6.5A-TR | 761-SMBJ6.5A-TR |
| Product Name | 600W 6.5V 14.5V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 6.5V, 600W; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 6.5V 14.5V SMB |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |