96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Bidirectional TVS Diode, 60V, SMB, 6.2A Surge Product overview: SMBJ60CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 60V, 6.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 60V, 6.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ60CA-E3/52 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097850-SMBJ60CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 60V
Minimum Breakdown Voltage: 66.7V
Max Clamping Voltage: 96.8V
Peak Pulse Current(Ippm): 6.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750
TVS DIODE, 600W, 60V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 60V, BIDIR, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 60VWM 96.8VC DO214AA
TVS DIODE 60VWM 96.8VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ60CA-E3/52GITR-ND | 144-SMBJ60CA-E3/52 | 1097850-SMBJ60CA-E3/52 | 77K4992 | 64AH8630 | SMBJ60CA-E3/52 | SMBJ60CA-E3/52 |
| Product Name | TVS Diodes | 600W 60V 6.2A TVS Protection Diode | TVS - TVS - Diodes - SMBJ60CA-E3/52 | Tvs Diode, 600W, 60V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, 600W, 60V, Bidir, Do-214Aa Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | |||
| VBR | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts |