Diode TVS Single Uni-Dir 70V 600W SMB
Diode TVS Single Uni-Dir 70V 600W SMB
Diode TVS Single Uni-Dir 70V 600W SMB
70V Unidirectional TVS Diode, 600W, SMB Package Product overview: SMBJ70A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ70A-TR can be used for catalog matching and distributor lookup.
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 5.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 70VWM 113VC SMB
DIODE, TVS, 70V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7147232 | 7147232P | 144-SMBJ70A-TR | 497-4294-1-ND | SMBJ70A-TR | 26M3132 |
| Product Name | TVS Diodes | TVS Diodes | 70V 600W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 70V, 600W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 | ||||
| Direction | Unidirectional |