57.14A 6.46V 10.5V 600W 5.8VSMB
57.14A 6.46V 10.5V 600W 5.8VSMB
57.14A 6.46V 10.5V 600W 5.8VSMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMBJ6.8ATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 10.5 volts |