103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1296049-SMBJ64CA-E3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.8A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ64CA-E3/5BGICT,S
Base Product Number: SMBJ64
600W Bidirectional TVS Diode, 64V, DO-214AA, Surface Mount Product overview: SMBJ64CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ64CA-E3/5B can be used for catalog matching and distributor lookup.
TVS DIODE 64VWM 103VC DO214AA
TVS DIODE 64VWM 103VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ64CA-E3/5BGIDKR-ND | 1296049-SMBJ64CA-E3/5B | 144-SMBJ64CA-E3/5B | SMBJ64CA-E3/5B | SMBJ64CA-E3/5B |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | SMD 600W 64V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 103 volts | 103 volts | 103 volts | 103 volts | |
| VBR | 71.1 volts | 71.1 volts | 71.1 volts | 71.1 volts |