103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:-; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ64CABTR-ND | 67R0201 |
| Product Name | TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 103 volts |