Vishay Precision Group TVS Diodes SMBJ7.0CA-E3/52

Description
600W,7.0V 5%,BIDIR,SMB TVS
Request a Quote Datasheet
Description
600W,7.0V 5%,BIDIR,SMB TVS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1807376 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807376
TVS Diodes 1807376
600W,7.0V 5%,BIDIR,SMB TVS

600W,7.0V 5%,BIDIR,SMB TVS

Supplier's Site
TVS Diodes - 1808003P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1808003P
TVS Diodes 1808003P
600W,7.0V 5%,BIDIR,SMB TVS

600W,7.0V 5%,BIDIR,SMB TVS

Supplier's Site
TVS Diodes - 1808003 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1808003
TVS Diodes 1808003
600W,7.0V 5%,BIDIR,SMB TVS

600W,7.0V 5%,BIDIR,SMB TVS

Supplier's Site
TVS Diodes - SMBJ7.0CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ7.0CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

12V Clamp 50A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
200uA 600W 12V 7.78V 7V 8.6V Bi-Directional DO-214AA-2(SMB) TVS ROHS - 17930-SMBJ7.0CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
200uA 600W 12V 7.78V 7V 8.6V Bi-Directional DO-214AA-2(SMB) TVS ROHS
17930-SMBJ7.0CA-E3/52
200uA 600W 12V 7.78V 7V 8.6V Bi-Directional DO-214AA-2(SMB) TVS ROHS 17930-SMBJ7.0CA-E3/52
200uA 600W 12V 7.78V 7V 8.6V Bi-Directional DO-214AA-2(SMB) TVS ROHS

200uA 600W 12V 7.78V 7V 8.6V Bi-Directional DO-214AA-2(SMB) TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ7.0CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ7.0CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ7.0CA-E3/52
TVS DIODE 7VWM 12VC DO214AA

TVS DIODE 7VWM 12VC DO214AA

Supplier's Site
Tvs Diode, 600W, 7V, Do-214Aa; Product Range Vishay - 05R5806 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 7V, Do-214Aa; Product Range Vishay
05R5806
Tvs Diode, 600W, 7V, Do-214Aa; Product Range Vishay 05R5806
TVS DIODE, 600W, 7V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Maximum Breakdown Voltage:8.6VRoHS Compliant: Yes

TVS DIODE, 600W, 7V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:7V; Clamping Voltage Max:12V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Maximum Breakdown Voltage:8.6VRoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 7V, Do-214Aa; Tvs Polarity Vishay - 77K5020 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 7V, Do-214Aa; Tvs Polarity Vishay
77K5020
Tvs Diode, 600W, 7V, Do-214Aa; Tvs Polarity Vishay 77K5020
TVS DIODE, 600W, 7V, DO-214AA; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7V; Breakdown Voltage Range:7.78V to 8.6V; Clamping Voltage Vc Max:12V; Peak Pulse Current Ippm:50A; Diode Case Style:DO-214AA; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 600W, 7V, DO-214AA; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:7V; Breakdown Voltage Range:7.78V to 8.6V; Clamping Voltage Vc Max:12V; Peak Pulse Current Ippm:50A; Diode Case Style:DO-214AA; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Bidirectional, 7V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0579 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidirectional, 7V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0579
Tvs Diode, Bidirectional, 7V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0579
TVS DIODE, BIDIRECTIONAL, 7V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIRECTIONAL, 7V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
TVS DIODE 7VWM 12VC DO214AA

TVS DIODE 7VWM 12VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1807376 SMBJ7.0CA-E3/52GICT-ND 17930-SMBJ7.0CA-E3/52 SMBJ7.0CA-E3/52 05R5806 77K5020 57AJ0579 SMBJ7.0CA-E3/52
Product Name TVS Diodes TVS Diodes 200uA 600W 12V 7.78V 7V 8.6V Bi-Directional DO-214AA-2(SMB) TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 7V, Do-214Aa; Product Range Vishay Tvs Diode, 600W, 7V, Do-214Aa; Tvs Polarity Vishay Tvs Diode, Bidirectional, 7V, Do-214Aa-2 Rohs Compliant Vishay TVS Diodes
Configuration Single Single
Direction Unidirectional; Bidirectional Bidirectional Bidirectional Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS
Package DO-214 SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMB) DO-214AA SMB; DO-214AA, SMB
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data