Manufacturer: Vishay
Win Source Part Number: 1097852-SMBJ64A-E3/5
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 64V
Minimum Breakdown Voltage: 71.1V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 5.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Unidirectional TVS Diode, 64V, SMB Package Product overview: SMBJ64A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ64A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 64VWM 103VC DO214AA
TVS DIODE, 600W, 64V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 64V, DO-214AA-2 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097852-SMBJ64A-E3/52 | SMBJ64A-E3/52GIDKR-ND | 144-SMBJ64A-E3/52 | SMBJ64A-E3/52 | 77K4998 | 57AJ0576 |
| Product Name | TVS - TVS - Diodes - SMBJ64A-E3/52 | TVS Diodes | 600W 64V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 64V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, Unidir, 64V, Do-214Aa-2 Rohs Compliant Vishay |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | |
| VWM | 64 volts | |||||
| IPPM | 5.8 amps | |||||
| VC | 103 volts | 103 volts | 103 volts | |||
| VBR | 71.1 volts | 71.1 volts | 71.1 volts |