Vishay Intertechnology, Inc. TVS Diodes 1.5SMC27AHE3/57T

Description
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC27AHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-1.5SMC27AHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC27AHE3/57T
TVS Protection Diode 144-1.5SMC27AHE3/57T
TVS DIODE 23.1VWM 37.5VC SMC Product overview: 1.5SMC27AHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC27AHE3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 23.1VWM 37.5VC SMC Product overview: 1.5SMC27AHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC27AHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC27AHE3/57T - 743445-1.5SMC27AHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC27AHE3/57T
743445-1.5SMC27AHE3/57T
TVS - TVS - Diodes - 1.5SMC27AHE3/57T 743445-1.5SMC27AHE3/57T
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 743445-1.5SMC27AHE3/ 57T Series: Automotive, AEC-Q101, 1.5SMC, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 23.1V Current - Peak Pulse (10/1000μs): 40A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC27A Categories: Circuit Protection Minimum Breakdown Voltage: 25.7V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 37.5V Alternative Parts (Cross-Reference): 1.5SMCJ22A; MXLSMCJ22A/TR13; MQSMCJ22ATR; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 743445-1.5SMC27AHE3/57T
Series: Automotive, AEC-Q101, 1.5SMC, TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23.1V
Current - Peak Pulse (10/1000μs): 40A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5SMC27A
Categories: Circuit Protection
Minimum Breakdown Voltage: 25.7V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 37.5V
Alternative Parts (Cross-Reference): 1.5SMCJ22A; MXLSMCJ22A/TR13; MQSMCJ22ATR;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC27AHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC27AHE3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC27AHE3/57T
TVS DIODE 23.1VWM 37.5VC SMC

TVS DIODE 23.1VWM 37.5VC SMC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC27AHE3/57T-ND 144-1.5SMC27AHE3/57T 743445-1.5SMC27AHE3/57T 1.5SMC27AHE3/57T
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 1.5SMC27AHE3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 37.5 volts 37.5 volts 37.5 volts
Unlock Full Specs
to access all available technical data