30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 18.8VWM 30.6VC DO214AB
DIO TVS VBR 22V 1500W BIIDIR SMC AEC-Q
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC22CA-QTR-ND | 1.5SMC22CA-Q | 33AH6519 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vbr 22V 1500W Biidir Smc Aec-Q Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 30.6 volts | 30.6 volts |