328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 1000613-1.5SMC220A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 185V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 328V
Peak Pulse Current(Ippm): 4.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIO TVS VBD 220V 1.5kW UNIDIR SMC / Tape & Reel - 13" reel
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC220ABBDKR-ND | 1000613-1.5SMC220A | 81Y2055 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC220A | Dio Tvs Vbd 220V 1.5Kw Unidir Smc / Tape & Reel 13 Reel Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, (SMC) | |
| Peak Pulse Power | 1500 watts | ||
| VC | 328 volts | 328 volts | |
| VBR | 209 volts | 209 volts |