Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC20CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC20CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC20CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC20CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
17.1V 20V TVS Protection Diode - 144-1.5SMC20CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17.1V 20V TVS Protection Diode
144-1.5SMC20CA
17.1V 20V TVS Protection Diode 144-1.5SMC20CA
1.5kW Bidirectional TVS Diode, 17.1V VRWM, 20V DC, DO-214AB Product overview: 1.5SMC20CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC20CA can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 17.1V VRWM, 20V DC, DO-214AB Product overview: 1.5SMC20CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17.1V, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17.1V, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC20CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC20CADKR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC20CACT-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC20CATR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

27.7V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 552768 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552768
TVS Diodes 552768
TVS 1.5KW 20V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 20V 5%BI DO-214AB TR13 RoHS

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC20CA 144-1.5SMC20CA 1.5SMC20CADKR-ND 552768
Product Name 1500W Surface Mount Transient Voltage Supressors 17.1V 20V TVS Protection Diode TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 27.7 volts 27.7 volts
VBR 19 to 21 volts 19 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data