The 1034023-1.5SMC22A-Q is a Transient Voltage Suppressor (TVS) diode from the 1.5SMC-Q series, designed for circuit protection in automotive and telecom applications. It features a unidirectional configuration with a breakdown voltage ranging from 20.9V to 23.1V and a reverse standoff voltage of approximately 18.8V. The diode can handle a peak pulse power of 1500W and a peak pulse current of 49.7A, making it suitable for overvoltage transient protection. It operates effectively within a temperature range of -55°C to +150°C and is compliant with AEC-Q101 standards, ensuring reliability in automotive environments. The device is packaged in a DO-214AB (SMC) format and is supplied on a tape and reel, with a standard quantity of 3,000 units per reel.
TVS DIODE 18.8VWM 30.6VC DO214AB Product overview: 1.5SMC22A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC22A-Q can be used for catalog matching and distributor lookup.
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1034023-1.5SMC22A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, 1.5SMC-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Voltage - Clamping (Max) @ Ipp: 30.6V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 49.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-1.5SMC22A-QTR
TVS DIODE 18.8VWM 30.6VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMC22A-Q | 118-1.5SMC22A-QTR-ND | 1034023-1.5SMC22A-Q | 1.5SMC22A-Q |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |