1.5kW TVS Diode, 24V Unidir, SMC, 33.2V Clamp Product overview: 1.5SMC24AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC24AT3 can be used for catalog matching and distributor lookup.
33.2V Clamp 45A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 20.5VWM 33.2VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMC24AT3 | 1.5SMC24AT3OSTR-ND | 1.5SMC24AT3 |
| Product Name | 24V 33.2V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape and Reel | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |