onsemi TVS Diodes 1.5SMC27AT3

Description
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC27AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC

37.5V Clamp 40A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC27AT3 - 853506-1.5SMC27AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC27AT3
853506-1.5SMC27AT3
TVS - TVS - Diodes - 1.5SMC27AT3 853506-1.5SMC27AT3
Manufacturer: ON Semiconductor Win Source Part Number: 853506-1.5SMC27AT3 Features: Clamp Ipp Tvs Diode Package: Reel - TR Part Status: Obsolete Family Name: 1.5SMC Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1.5SMC27AT3OSCT, 15SMC27AT3, 1.5SMC27AT3OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 853506-1.5SMC27AT3
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Part Status: Obsolete
Family Name: 1.5SMC
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC27AT3OSCT, 15SMC27AT3, 1.5SMC27AT3OSTR

Buy Now Datasheet
Singapore, Singapore
27V 40A TVS Protection Diode
144-1.5SMC27AT3
27V 40A TVS Protection Diode 144-1.5SMC27AT3
1.5kW TVS Diode, 27V Unidir, SMC, 40A Surge Product overview: 1.5SMC27AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC27AT3 can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 27V Unidir, SMC, 40A Surge Product overview: 1.5SMC27AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC27AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC27AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC27AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC27AT3
TVS DIODE 23.1VWM 37.5VC SMC

TVS DIODE 23.1VWM 37.5VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC27AT3OSTR-ND 853506-1.5SMC27AT3 144-1.5SMC27AT3 1.5SMC27AT3
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC27AT3 27V 40A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 37.5 volts 37.5 volts
Unlock Full Specs
to access all available technical data