Vishay Intertechnology, Inc. TVS Diodes 1.5SMC24CA-E3/57T

Description
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote
Description
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1.5SMC24CA-E3/57T is a Transient Voltage Suppressor (TVS) diode from the 1.5SMC series, designed for circuit protection applications. It features a low-profile SMC (DO-214AB) package, making it suitable for automated placement. This device offers a peak pulse power capability of 1500 W with a 10/1000 Oºs waveform and exhibits excellent clamping capability and fast response times. The diode is available in both unidirectional and bidirectional configurations, with a stand-off voltage (VWM) of 24 V and a breakdown voltage (VBR) ranging from 22.8 V to 25.2 V. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The product is RoHS-compliant and has a maximum operating junction temperature of 150 °C. Typical applications include protection for sensitive electronics against voltage transients from inductive load switching and lightning.

Datasheet Summary
Powered by GS/AI

The 1.5SMC24CA-E3/57T is a Transient Voltage Suppressor (TVS) diode from the 1.5SMC series, designed for circuit protection applications. It features a low-profile SMC (DO-214AB) package, making it suitable for automated placement. This device offers a peak pulse power capability of 1500 W with a 10/1000 Oºs waveform and exhibits excellent clamping capability and fast response times. The diode is available in both unidirectional and bidirectional configurations, with a stand-off voltage (VWM) of 24 V and a breakdown voltage (VBR) ranging from 22.8 V to 25.2 V. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The product is RoHS-compliant and has a maximum operating junction temperature of 150 °C. Typical applications include protection for sensitive electronics against voltage transients from inductive load switching and lightning.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC24CA-E3/57T-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC24CA-E3/57T - 850069-1.5SMC24CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC24CA-E3/57T
850069-1.5SMC24CA-E3/57T
TVS - TVS - Diodes - 1.5SMC24CA-E3/57T 850069-1.5SMC24CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 850069-1.5SMC24CA-E3 /57T Series: 1.5SMC, TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1.5SMC24 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 850 Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 850069-1.5SMC24CA-E3/57T
Series: 1.5SMC, TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5SMC24
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 850
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
1500 W TVS Protection Diode - 144-1.5SMC24CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W TVS Protection Diode
144-1.5SMC24CA-E3/57T
1500 W TVS Protection Diode 144-1.5SMC24CA-E3/57T
DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: 1.5SMC24CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC24CA-E3/57 T can be used for catalog matching and distributor lookup.

DIODE 1500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: 1.5SMC24CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC24CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC24CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC24CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC24CA-E3/57T
TVS DIODE 20.5VWM 33.2VC SMC

TVS DIODE 20.5VWM 33.2VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC24CA-E3/57T-ND 850069-1.5SMC24CA-E3/57T 144-1.5SMC24CA-E3/57T 1.5SMC24CA-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC24CA-E3/57T 1500 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 33.2 volts 33.2 volts
Unlock Full Specs
to access all available technical data