Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC22CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC22CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC22CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC22CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 18-1.5SMC22CADKR-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMC22CATR-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-1.5SMC22CACT-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

30.6V Clamp 49.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 552771 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552771
TVS Diodes 552771
TVS 1.5KW 22V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 22V 5%BI DO-214AB TR13 RoHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC22CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC22CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC22CA
TVS DIODE 18.8VWM 30.6VC DO214AB

TVS DIODE 18.8VWM 30.6VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC22CA 18-1.5SMC22CADKR-ND 552771 1.5SMC22CA
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 30.6 volts 30.6 volts 30.6 volts
VBR 20.9 to 23.1 volts 20.9 volts 20.9 volts
Configuration Single
Unlock Full Specs
to access all available technical data