The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
33.2V Clamp 45.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000619-1.5SMC24A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 20.5V
Minimum Breakdown Voltage: 22.8V
Max Clamping Voltage: 33.2V
Peak Pulse Current(Ippm): 45.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
TVS 1.5KW 24V 5%UNI DO-214AB TR13 RoHS
TVS Diode, 1.5kW, 24V DC, Unidirectional, SMC Product overview: 1.5SMC24A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC24A can be used for catalog matching and distributor lookup.
TVS DIODE, 2KW, 20.5V, UNIDIR, SMC; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 20.5VWM 33.2VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC24A | 1.5SMC24ACT-ND | 1000619-1.5SMC24A | 552773 | 144-1.5SMC24A | 27AK1658 | 1.5SMC24A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC24A | TVS Diodes | 24V TVS Protection Diode | Tvs Diode, 2Kw, 20.5V, Unidir, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 33.2 volts | 33.2 volts | 33.2 volts | 33.2 volts | |||
| VBR | 22.8 to 25.2 volts | 22.8 volts | 22.8 volts | 22.8 volts | |||
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-201; DO-201 | Tape and Reel | DO-214AB (SMC) | DO-214AB (SMCJ) |