Vishay Intertechnology, Inc. TVS Diodes 1.5SMC250A-E3/57T

Description
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC250A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC250A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC250A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

344V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
214V TVS Protection Diode - 144-1.5SMC250A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
214V TVS Protection Diode
144-1.5SMC250A-E3/57T
214V TVS Protection Diode 144-1.5SMC250A-E3/57T
1.5kW Unidirectional TVS Diode, 214V, DO-214AB, SMT Product overview: 1.5SMC250A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 214V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 214V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC250A-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 214V, DO-214AB, SMT Product overview: 1.5SMC250A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 214V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 214V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC250A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC250A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC250A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC250A-E3/57T
TVS DIODE 214VWM 344VC SMC

TVS DIODE 214VWM 344VC SMC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,214V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay - 78K1829 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,214V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay
78K1829
Transient Suppressor Diode,single,unidirectional,214V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay 78K1829
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,214V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,214V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1.5SMC250A-E3/57TGICT-ND 144-1.5SMC250A-E3/57T 1.5SMC250A-E3/57T 78K1829
Product Name TVS Diodes 214V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,214V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 344 volts 344 volts
Unlock Full Specs
to access all available technical data