Littelfuse, Inc. SMD 0.25A 32V Circuit Protection Fuse 0434.250NRP

Description
Fuse Chip Very Fast Acting 0.25A 32V SMD Solder Pad 0603 Epoxy T/R CSA Product overview: 0434.250NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.250NRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 0.25A 32V SMD Solder Pad 0603 Epoxy T/R CSA Product overview: 0434.250NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.250NRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25A 32V Circuit Protection Fuse - 139-0434.250NRP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25A 32V Circuit Protection Fuse
139-0434.250NRP
SMD 0.25A 32V Circuit Protection Fuse 139-0434.250NRP
Fuse Chip Very Fast Acting 0.25A 32V SMD Solder Pad 0603 Epoxy T/R CSA Product overview: 0434.250NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.250NRP can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.25A 32V SMD Solder Pad 0603 Epoxy T/R CSA Product overview: 0434.250NRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0434.250NRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0434.250NRP
Circuit Protection - Fuses 0434.250NRP
FUSE BRD MT 250MA 32VAC 32VDC

FUSE BRD MT 250MA 32VAC 32VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 139-0434.250NRP 0434.250NRP
Product Name SMD 0.25A 32V Circuit Protection Fuse Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002645013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details