Littelfuse, Inc. Non Resettable Fuses 0438001.WR

Description
Fuse 32V 1A Fast Acting SMD 1206
Request a Quote Datasheet
Description
Fuse 32V 1A Fast Acting SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 8207105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8207105P
Non Resettable Fuses 8207105P
Fuse 32V 1A Fast Acting SMD 1206

Fuse 32V 1A Fast Acting SMD 1206

Supplier's Site
Non Resettable Fuses - 8207105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8207105
Non Resettable Fuses 8207105
Fuse 32V 1A Fast Acting SMD 1206

Fuse 32V 1A Fast Acting SMD 1206

Supplier's Site
Fuses - F2947DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F2947CT-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - F2947TR-ND - DigiKey
Thief River Falls, MN, United States
1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1A 50A Circuit Protection Fuse
139-0438001.WR
SMD 1A 50A Circuit Protection Fuse 139-0438001.WR
1A 32VDC Fast Blow Fuse, 0603 SMD, 50A IR Product overview: 0438001.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438001.WR can be used for catalog matching and distributor lookup.

1A 32VDC Fast Blow Fuse, 0603 SMD, 50A IR Product overview: 0438001.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0438001.WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE BRD MNT 1A 32VAC 63VDC 0603 - 461-0438001.WR - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 1A 32VAC 63VDC 0603
461-0438001.WR
FUSE BRD MNT 1A 32VAC 63VDC 0603 461-0438001.WR
FUSE BRD MNT 1A 32VAC 63VDC 0603

FUSE BRD MNT 1A 32VAC 63VDC 0603

Supplier's Site
Circuit Protection - Fuses 0438001.WR
FUSE BRD MNT 1A 32VAC 63VDC 0603

FUSE BRD MNT 1A 32VAC 63VDC 0603

Supplier's Site
Fuse, Smd, 1A, 0603, Fast Acting; Fuse Current Littelfuse - 01P9255 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, 0603, Fast Acting; Fuse Current Littelfuse
01P9255
Fuse, Smd, 1A, 0603, Fast Acting; Fuse Current Littelfuse 01P9255
FUSE, SMD, 1A, 0603, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 1A, 0603, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4546 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4546
Fuse, Smd, 1A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4546
FUSE, SMD, 1A, 0603, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

FUSE, SMD, 1A, 0603, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:0603 (1608 Metric); Product Range:438 Series; Breaking Capacity Current AC:-RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0438001.WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0438001.WR
TVS/Fuse/Board Level Protection >> Fuses 0438001.WR
50A SMD Fuse 1A 32V 32V 0603 Fuses ROHS

50A SMD Fuse 1A 32V 32V 0603 Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8207105P 8207105 F2947DKR-ND 139-0438001.WR 461-0438001.WR 0438001.WR 01P9255 28X4546 0438001.WR
Product Name Non Resettable Fuses Non Resettable Fuses Fuses SMD 1A 50A Circuit Protection Fuse FUSE BRD MNT 1A 32VAC 63VDC 0603 Circuit Protection - Fuses Fuse, Smd, 1A, 0603, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 1A, 0603, Fast Acting, Full Reel; Fuse Current Littelfuse TVS/Fuse/Board Level Protection >> Fuses
Fuse Material Ceramic; Ceramic Ceramic; Ceramic Ceramic Ceramic; Ceramic
Approvals / Standards RoHS RoHS UL; CSA RoHS RoHS; UL; CSA RoHS RoHS
Features Resettable Resettable Fast Acting Fast Acting
Rated Voltage 63 volts 32 volts 32 volts 32 volts 63 volts 63 volts 32 volts
Rated Current 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data